GSP-730 Signal Generators & Signal Analysers by GW Instek

ANALYZER SPECTRUM 150KHZ TO 3GHZ

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
14 units
Buy Now
Logo for Newark Electronics Newark Electronics
4 units
Buy Now
Logo for Distrelec Distrelec
4 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
2 units
Buy Now
Logo for Rapid Electronics Rapid Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Spectrum Analyzer Type Bench
Product Range -
Test Frequency Range 150kHz to 3GHz
Sensitivity dBm -
External Height 105mm
External Width 153mm
External Depth 296mm
Weight 2.2kg
Manufacturer Warranty -
Plug Type -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

ANALYZER, SPECTRUM, 150KHZ TO 3GHZ | element14
SPECTRUM ANALYZER, 150KHZ TO 3GHZ | Newark Electronics
GW Instek Spectrum Analyser, 3GHz, 50Ohm | Distrelec
Spectrum analyzer | Transfer Multisort Elektronik
GW Instek GSP-730 Spectrum Analyzer Bandwidth 150KHZ TO 3GHZ | Rapid Electronics

More Parts in Spectrum Analysers


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a GSP-730?

Additional datasheets, footprints and schematics for GSP-730 are listed on our Part Details page. You can also find images and similar parts to GSP-730 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GSP-730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSP-730 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GSP-730 fall under?

The GSP-730 is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.

Can I view similar or alternative parts?

You can view similar parts to GSP-730 when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GSP-730 you can contact the distributor directly for product support, shipping queries etc.

Is the GSP-730 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GSP-730 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for GSP-730.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GSP-730 often in real-time on the comparison pages.

What if I can't find stock of GSP-730?

You can fill out our help required form which you can use to request a quote for GSP-730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay