Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Ports | 48Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Fast Ethernet |
Ethernet Switch Mounting | Rack |
Network Speeds | 10Mbps, 100Mbps, 1Gbps |
Network Switch, 48Port | Newark Electronics |
Where can I find additional details, specifications and documents for a GSM7248-200NAS?
Additional datasheets, footprints and schematics for GSM7248-200NAS are listed on our Part Details page. You can also find images and similar parts to GSM7248-200NAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSM7248-200NAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSM7248-200NAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSM7248-200NAS fall under?
The GSM7248-200NAS is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to GSM7248-200NAS when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSM7248-200NAS you can contact the distributor directly for product support, shipping queries etc.
Is the GSM7248-200NAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GSM7248-200NAS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GSM7248-200NAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSM7248-200NAS often in real-time on the comparison pages.
What if I can't find stock of GSM7248-200NAS?
You can fill out our help required form which you can use to request a quote for GSM7248-200NAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.