GSD-350 Auto Transformers by Stancor Electronics

AUTO TRANSFORMER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$78.69

Distributor Stock
Logo for Newark
Newark
from US$78.69
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Output Voltage 115V
Power Rating 350VA
Output Current 3A
No. of Phases Single Phase
Secondary Current Nom 3A
Secondary Voltages 115V
Size 3.88 x 3.13 x 4.31 in
Supply Voltage 230V

Alternative Descriptions

Auto Transformer | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GSD-350?

Additional datasheets, footprints and schematics for GSD-350 are listed on our Part Details page. You can also find images and similar parts to GSD-350 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GSD-350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSD-350 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GSD-350 fall under?

The GSD-350 is listed under Transformers > Auto Transformers.

Can I view similar or alternative parts?

You can view similar parts to GSD-350 when available in the Auto Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GSD-350 you can contact the distributor directly for product support, shipping queries etc.

Is the GSD-350 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GSD-350 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for GSD-350.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GSD-350 often in real-time on the comparison pages.

What if I can't find stock of GSD-350?

You can fill out our help required form which you can use to request a quote for GSD-350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay