Status: | Unknown |
---|---|
Series: | Shield-Kon Series |
RoHS: | Compliant |
Product Range | Shield-Kon Series |
---|---|
Termination | Crimp |
Terminal Type | Inner Sleeve |
Internal Diameter | 4.44mm |
Length | 7.9mm |
Length - Imperial | 0.3" |
Length - Metric | 7.6mm |
Sleeving Colour | Green |
RoHS Compliant | Yes |
BAGUE INT. DI 4. 44MM | RS |
Inner Sleeve, Shielding, Green, 7.9Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a GSB175?
Additional datasheets, footprints and schematics for GSB175 are listed on our Part Details page. You can also find images and similar parts to GSB175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSB175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSB175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSB175 fall under?
The GSB175 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Specialty Terminals.
Can I view similar or alternative parts?
You can view similar parts to GSB175 when available in the Specialty Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSB175 you can contact the distributor directly for product support, shipping queries etc.
Is the GSB175 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GSB175 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Sager have stock available or on a lead time for GSB175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSB175 often in real-time on the comparison pages.
What if I can't find stock of GSB175?
You can fill out our help required form which you can use to request a quote for GSB175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.