Status: | Unknown |
---|---|
Series: | Shield-Kon Series |
RoHS: | Compliant |
Product Range | Shield-Kon Series |
---|---|
Termination | Crimp |
Terminal Type | Inner Sleeve |
Internal Diameter | 3.25mm |
Length | 7.9mm |
Length - Imperial | 0.3" |
Length - Metric | 7.6mm |
Sleeving Colour | Grey |
RoHS Compliant | Yes |
BAGUE INT. DI 3. 25MM | RS |
Inner Sleeve, Shielding, Grey, 7.9Mm | Newark Electronics |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a GSB128?
Additional datasheets, footprints and schematics for GSB128 are listed on our Part Details page. You can also find images and similar parts to GSB128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSB128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSB128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSB128 fall under?
The GSB128 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Specialty Terminals.
Can I view similar or alternative parts?
You can view similar parts to GSB128 when available in the Specialty Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSB128 you can contact the distributor directly for product support, shipping queries etc.
Is the GSB128 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GSB128 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Sager have stock available or on a lead time for GSB128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSB128 often in real-time on the comparison pages.
What if I can't find stock of GSB128?
You can fill out our help required form which you can use to request a quote for GSB128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.