Status: | Unknown |
---|---|
Series: | GS Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | GS Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (17-Dec-2015) |
Tip: ring | Transfer Multisort Elektronik |
JST Non-Insulated Ring Terminal, M8, 2.5 ... 6mm², Pack of 100 pieces | Distrelec |
Ring Tongue Terminal, Gs Series, 5/16 ", M8, 10 Awg, 6 Mm , Uninsulated Rohs Compliant: Yes |Jst (Japan Solderless Terminals) GS8-6 | Newark Electronics |
CRIMP TERMINAL, RING, 8MM, PK50 | element14 |
Where can I find additional details, specifications and documents for a GS8-6?
Additional datasheets, footprints and schematics for GS8-6 are listed on our Part Details page. You can also find images and similar parts to GS8-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GS8-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GS8-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GS8-6 fall under?
The GS8-6 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to GS8-6 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GS8-6 you can contact the distributor directly for product support, shipping queries etc.
Is the GS8-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GS8-6 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for GS8-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GS8-6 often in real-time on the comparison pages.
What if I can't find stock of GS8-6?
You can fill out our help required form which you can use to request a quote for GS8-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.