Status: | Unknown |
---|---|
Series: | GS Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.5mm² |
Product Range | GS Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (17-Dec-2015) |
Tip: ring | Transfer Multisort Elektronik |
CRIMP TERMINAL, RING, 4MM | element14 |
Where can I find additional details, specifications and documents for a GS4-0.5?
Additional datasheets, footprints and schematics for GS4-0.5 are listed on our Part Details page. You can also find images and similar parts to GS4-0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GS4-0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GS4-0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GS4-0.5 fall under?
The GS4-0.5 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to GS4-0.5 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GS4-0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the GS4-0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GS4-0.5 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for GS4-0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GS4-0.5 often in real-time on the comparison pages.
What if I can't find stock of GS4-0.5?
You can fill out our help required form which you can use to request a quote for GS4-0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.