Status: | Unknown |
---|---|
Series: | GS Series |
RoHS: | Unknown |
Prices starting from US$0.0252
Stud Size - Metric | M3 |
---|---|
Stud Size - Imperial | #5, 5 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Product Range | GS Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (17-Dec-2015) |
Tip: ring | Transfer Multisort Elektronik |
JST Ring Terminal, Non-Insulated, 0.5 ... 1mm², M3, Pack of 100 pieces | Distrelec |
Ring Tongue Terminal, Gs Series, 5, M3, 16 Awg, 1.5 Mm , Uninsulated Rohs Compliant: Yes |Jst (Japan Solderless Terminals) GS3-1 | Newark Electronics |
CRIMP TERMINAL, RING, 3MM, PK100 | element14 |
Where can I find additional details, specifications and documents for a GS3-1?
Additional datasheets, footprints and schematics for GS3-1 are listed on our Part Details page. You can also find images and similar parts to GS3-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GS3-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GS3-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GS3-1 fall under?
The GS3-1 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to GS3-1 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GS3-1 you can contact the distributor directly for product support, shipping queries etc.
Is the GS3-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GS3-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Sorelec, Newark Electronics and element14 have stock available or on a lead time for GS3-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GS3-1 often in real-time on the comparison pages.
What if I can't find stock of GS3-1?
You can fill out our help required form which you can use to request a quote for GS3-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.