Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | 3PST-NO |
---|---|
Fuse Size Held | Class J |
No. of Fuses | 3 Fuse |
Contact Current AC Max | 30A |
Contact Voltage AC Max | - |
Switch Terminals | Screw |
No. of Poles | 3 Pole |
DISCONNECT SWITCH FUSIBLE 600V 30A 3P | Schneider Electric GS2EU3N | RS Americas |
Fused Switch, 3Pst, 30A, 600V, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a GS2EU3N?
Additional datasheets, footprints and schematics for GS2EU3N are listed on our Part Details page. You can also find images and similar parts to GS2EU3N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GS2EU3N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GS2EU3N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GS2EU3N fall under?
The GS2EU3N is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to GS2EU3N when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GS2EU3N you can contact the distributor directly for product support, shipping queries etc.
Is the GS2EU3N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GS2EU3N have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for GS2EU3N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GS2EU3N often in real-time on the comparison pages.
What if I can't find stock of GS2EU3N?
You can fill out our help required form which you can use to request a quote for GS2EU3N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.