Status: | Unknown |
---|---|
Series: | TeSys GS Series |
RoHS: | Unknown |
Accessory Type | Shaft Extension |
---|---|
For Use With | Schneider GS Series Switch Disconnectors |
Product Range | TeSys GS Series |
Shaft Kit, 10mm W x 10mm H x 320mm L, for GS 60-400 A and LK 100-400 A Switches | Schneider Electric GS2AE2 | RS Americas |
320mm shaft for ext op 32-400 amps | RS |
Shaft Extension, Switch Disconnector | Newark Electronics |
SHAFT FOR EXT OP 32-400 AMPS, 320MM | Farnell |
Where can I find additional details, specifications and documents for a GS2AE2?
Additional datasheets, footprints and schematics for GS2AE2 are listed on our Part Details page. You can also find images and similar parts to GS2AE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GS2AE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GS2AE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GS2AE2 fall under?
The GS2AE2 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to GS2AE2 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GS2AE2 you can contact the distributor directly for product support, shipping queries etc.
Is the GS2AE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GS2AE2 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for GS2AE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GS2AE2 often in real-time on the comparison pages.
What if I can't find stock of GS2AE2?
You can fill out our help required form which you can use to request a quote for GS2AE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.