Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.99
|
19
in stock
|
Buy Now |
Adhesive Colour | Transparent |
---|---|
Adhesive Type | Hot Melt |
Pack Quantity | 24 |
Length | 4" |
Diameter | 0.28" |
Dispensing Method | Stick |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a GS10DT?
Additional datasheets, footprints and schematics for GS10DT are listed on our Part Details page. You can also find images and similar parts to GS10DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GS10DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GS10DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GS10DT fall under?
The GS10DT is listed under Chemicals & Adhesives > Adhesives & Glues > Hot Melts.
Can I view similar or alternative parts?
You can view similar parts to GS10DT when available in the Hot Melts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GS10DT you can contact the distributor directly for product support, shipping queries etc.
Is the GS10DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GS10DT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GS10DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GS10DT often in real-time on the comparison pages.
What if I can't find stock of GS10DT?
You can fill out our help required form which you can use to request a quote for GS10DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.