Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.38
Supply Voltage DC Min | 5V |
---|---|
Supply Voltage DC Max | 30V |
Sensor Terminals | Connector |
Sensor Housing | - |
Output Configuration | - |
Output Voltage Min | - |
Switching Speed | - |
Product Range | - |
Output Current Max | 25mA |
Gear Tooth Speed Sensor | Newark Electronics |
Sensor, Gear Tooth Speed, Flange Mnt, IP67,Delphi Metri-Pack 150 Connector,5-24VDC | ZF Electronics GS101205 | RS Americas |
GS1012 Series 30 V 15 kHz Flange Mount Gear Tooth Speed Sensor | Future Electronics |
Speed Sensors HALL 24VDC Flnge Mnt Conctr Type IP67 | Sager |
Where can I find additional details, specifications and documents for a GS101205?
Additional datasheets, footprints and schematics for GS101205 are listed on our Part Details page. You can also find images and similar parts to GS101205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GS101205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GS101205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GS101205 fall under?
The GS101205 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to GS101205 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GS101205 you can contact the distributor directly for product support, shipping queries etc.
Is the GS101205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GS101205 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for GS101205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GS101205 often in real-time on the comparison pages.
What if I can't find stock of GS101205?
You can fill out our help required form which you can use to request a quote for GS101205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.