Status: | Unknown |
---|---|
Series: | GS101201 |
RoHS: | Unknown |
Prices starting from US$21.29
Sensor Output | Sink |
---|---|
Supply Voltage DC Min | 5V |
Supply Voltage DC Max | 24V |
Beam Angle | - |
Output Current | 20mA |
Output Voltage | 400mV |
Product Range | GS101201 |
SVHC | No SVHC (15-Jan-2019) |
Supply Voltage Range DC | 5V to 24V |
Gearspeed Sensor Hall Flange Mount Connector/Zf Electronics Rohs Compliant: Yes |Zf GS101201 | Newark Electronics |
Sensor, Gear Tooth Speed, IP67,Sink Output, Delphi Metri-Pack 150 Connector,5-24VDC | ZF Electronics GS101201 | RS Americas |
SENSOR, SPEED, GEAR TOOTH, 24V | element14 |
GS101201 Series 24 V 20 mA Flange Mount Gear Tooth Speed Sensor | Future Electronics |
Speed Sensors HALL 24VDC Flnge Mnt Conctr Type IP67 | Sager |
Where can I find additional details, specifications and documents for a GS101201?
Additional datasheets, footprints and schematics for GS101201 are listed on our Part Details page. You can also find images and similar parts to GS101201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GS101201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GS101201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GS101201 fall under?
The GS101201 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to GS101201 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GS101201 you can contact the distributor directly for product support, shipping queries etc.
Is the GS101201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GS101201 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Future Electronics have stock available or on a lead time for GS101201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GS101201 often in real-time on the comparison pages.
What if I can't find stock of GS101201?
You can fill out our help required form which you can use to request a quote for GS101201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.