Status: | Unknown |
---|---|
Series: | GS100502 |
RoHS: | Unknown |
Prices starting from US$24.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.59
|
122
in stock
|
Buy Now | |
RS Americas
from US$29.72
|
888
in stock
|
Buy Now | |
Newark Electronics
from US$36.60
|
799
in stock
|
Buy Now | |
Sager
from US$24.06
|
721
in stock
|
Buy Now | |
element14
from US$29.69
|
501
in stock
|
Buy Now | |
Farnell
from US$34.83
|
501
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Supply Voltage DC Min | 5V |
---|---|
Supply Voltage DC Max | 24V |
Sensor Terminals | Wire Leads |
Sensor Housing | Cylindrical |
Output Configuration | Sink |
Output Voltage Min | 400mV |
Switching Speed | - |
Product Range | GS100502 |
SVHC | No SVHC (15-Jan-2019) |
Sensor, Gear Tooth Speed, IP67,M12-1 Thread,20 AWG X 1M Shielded Cable,5-24VDC | ZF Electronics GS100502 | RS Americas |
Gear Tooth Hall Effect Sensor | Newark Electronics |
Speed Sensors HALL EFFCT 6mA 24VDC M12-1 20AWG ALUM | Sager |
SENSOR, GEARTOOTH, HALL EFFECT, 24V | element14 |
Speed sensor, hall effect M12-1, leads | RS |
Where can I find additional details, specifications and documents for a GS100502?
Additional datasheets, footprints and schematics for GS100502 are listed on our Part Details page. You can also find images and similar parts to GS100502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GS100502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GS100502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GS100502 fall under?
The GS100502 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to GS100502 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GS100502 you can contact the distributor directly for product support, shipping queries etc.
Is the GS100502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GS100502 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Sager, element14 and Farnell have stock available or on a lead time for GS100502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GS100502 often in real-time on the comparison pages.
What if I can't find stock of GS100502?
You can fill out our help required form which you can use to request a quote for GS100502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.