Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$65.35
|
131
in stock
|
Buy Now | |
Newark Electronics
from US$62.65
|
133
in stock
|
Buy Now | |
element14
from US$45.33
|
131
in stock
|
Buy Now | |
Sager
from US$43.42
|
71
in stock
|
Buy Now | |
RS Americas
from US$53.99
|
43
in stock
|
Buy Now | |
Future Electronics
from US$46.21
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Supply Voltage DC Min | 5V |
---|---|
Supply Voltage DC Max | 24V |
Sensor Terminals | Connector |
Sensor Housing | Cylindrical |
Output Configuration | Sink |
Output Voltage Min | 400mV |
Switching Speed | - |
Product Range | - |
Hall Effect Sensor | Newark Electronics |
Speed Sensors HALL EFFCT 6mA 24VDC M12-1 12mm CircCnctr | Sager |
Sensor, Gear Tooth Speed, IP67,12mm 4pin Circular Conn, Type IEC 6064-7-5-2,5-24VDC | ZF Electronics GS100101 | RS Americas |
GS100101 Series 24 V 20 mA Digital Output Hall Effect Gear Tooth Speed Sensor | Future Electronics |
Where can I find additional details, specifications and documents for a GS100101?
Additional datasheets, footprints and schematics for GS100101 are listed on our Part Details page. You can also find images and similar parts to GS100101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GS100101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GS100101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GS100101 fall under?
The GS100101 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to GS100101 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GS100101 you can contact the distributor directly for product support, shipping queries etc.
Is the GS100101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GS100101 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS Americas have stock available or on a lead time for GS100101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GS100101 often in real-time on the comparison pages.
What if I can't find stock of GS100101?
You can fill out our help required form which you can use to request a quote for GS100101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.