Status: | Unknown |
---|---|
Series: | GR18S Series |
RoHS: | Unknown |
Sensing Range Max | 550mm |
---|---|
Sensing Method | - |
Sensor Output | PNP |
Product Range | GR18S Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No SVHC (15-Jan-2018) |
Photoelectric proximity sensor GRTE18S-P | RS |
Photoelectric Sensor, 550Mm, 30Vdc | Newark Electronics |
Cylindrical Photoelectric Sensor, 400mm, Visbl Red, PNP, M12, 4-Pin Male Conn | SICK GRTE18S-P2442 | RS Americas |
PHOTOELECTRIC SENSOR, 550MM, PNP | element14 |
Where can I find additional details, specifications and documents for a GRTE18S-P2442?
Additional datasheets, footprints and schematics for GRTE18S-P2442 are listed on our Part Details page. You can also find images and similar parts to GRTE18S-P2442 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRTE18S-P2442 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRTE18S-P2442 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRTE18S-P2442 fall under?
The GRTE18S-P2442 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to GRTE18S-P2442 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRTE18S-P2442 you can contact the distributor directly for product support, shipping queries etc.
Is the GRTE18S-P2442 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRTE18S-P2442 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for GRTE18S-P2442.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRTE18S-P2442 often in real-time on the comparison pages.
What if I can't find stock of GRTE18S-P2442?
You can fill out our help required form which you can use to request a quote for GRTE18S-P2442 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.