Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0331
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
5,443
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
28,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
5,443
in stock
|
Buy Now | |
element14
from US$0.06
|
5,443
in stock
|
Buy Now | |
Rutronik
from US$0.0331
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
22UF 6.3V 20% 0603 | TTI Europe |
Cap Ceramic 22uF 6.3V X5R 20% Pad SMD 0603 85â–‘C . T/R | Future Electronics |
Cap, Aec-Q200, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant: Yes |Murata GRT188R60J226ME13D | Newark Electronics |
KC 22µF 0603 20% 6,3V X5R AECQ | Rutronik |
Multilayer Ceramic Capacitor, 22 uF, 6.3 V, ± 20%, X5R, 0603 [1608 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 22 uF, 6.3 V, � 20%, X5R, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a GRT188R60J226ME13D?
Additional datasheets, footprints and schematics for GRT188R60J226ME13D are listed on our Part Details page. You can also find images and similar parts to GRT188R60J226ME13D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRT188R60J226ME13D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRT188R60J226ME13D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRT188R60J226ME13D you can contact the distributor directly for product support, shipping queries etc.
Is the GRT188R60J226ME13D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GRT188R60J226ME13D have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for GRT188R60J226ME13D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRT188R60J226ME13D often in real-time on the comparison pages.
What if I can't find stock of GRT188R60J226ME13D?
You can fill out our help required form which you can use to request a quote for GRT188R60J226ME13D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.