| Status: | Unknown |
|---|---|
| Series: | GRT Series |
| RoHS: | Unknown |
Prices starting from US$0.0150
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Americas
from US$0.0274
|
600,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.0259
|
100,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0225
|
100,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0460
|
45,533
in stock
|
Buy Now |
|
element14
from US$0.0417
|
45,533
in stock
|
Buy Now |
|
Farnell
from US$0.0415
|
45,533
in stock
|
Buy Now |
|
TME
from US$0.0155
|
22,227
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0374
|
8,674
in stock
|
Buy Now |
|
Avnet Abacus
-
|
450,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0150
|
0
in stock
|
Buy Now |
|
RS
from US$0.07
|
0
in stock
|
Buy Now |
|
Avnet Asia
from US$0.0205
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.0218
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.0229
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.11
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 2.2µF |
|---|---|
| Voltage Rating | 10V |
| Ceramic Capacitor Case | 0402 [1005 Metric] |
| Capacitance Tolerance | ± 10% |
| Dielectric Characteristic | X7S |
| Product Range | GRT Series |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Automotive Qualification Standard | AEC-Q200 |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (15-Jan-2019) |
| 2.2UF 10V 10% 0402 | TTI Americas |
| Multilayer Ceramic Capacitors 2.2uF 10V X7S 10% Pad SMD 0402 125°C Automotive | Future Electronics |
| Multilayer Ceramic Capacitor, 2.2 uF, 10 V, ? 10%, X7S, 0402 [1005 Metric] | Avnet America |
| Cap, Mlcc, Aec-Q200, X7S, 2.2Uf/10V, 0402 | Newark Electronics |
| CAP, 2.2µF, 10V, 10%, X7S, 0402 | element14 |
| Capacitor: ceramic | TME |
| Multilayer Ceramic Capacitor, 2.2 uF, 10 V, � 10%, X7S, 0402 [1005 Metric] | Avnet Abacus |
| KC 2,2µF 0402 10% 10V X7S AECQ | Rutronik |
| MLCC SMD 0402 2.2uF 10V X7S 10% | RS |
| 2.2UF 10V 10% 0402 | TTI Europe |
| 2.2UF 10V 10% 0402 | TTI Asia |
Where can I find additional details, specifications and documents for a GRT155C71A225KE13D?
Additional datasheets, footprints and schematics for GRT155C71A225KE13D are listed on our Part Details page. You can also find images and similar parts to GRT155C71A225KE13D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRT155C71A225KE13D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRT155C71A225KE13D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRT155C71A225KE13D fall under?
The GRT155C71A225KE13D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRT155C71A225KE13D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRT155C71A225KE13D you can contact the distributor directly for product support, shipping queries etc.
Is the GRT155C71A225KE13D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRT155C71A225KE13D have stock available?
Authorised distributors including TTI Americas, Future Electronics, Avnet America, Newark Electronics and element14 have stock available or on a lead time for GRT155C71A225KE13D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRT155C71A225KE13D often in real-time on the comparison pages.
What if I can't find stock of GRT155C71A225KE13D?
You can fill out our help required form which you can use to request a quote for GRT155C71A225KE13D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.