Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 10.8V |
---|---|
Input Power | - |
No Load Speed | 35000rpm |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jun-2015) |
Weight | 600g |
Where can I find additional details, specifications and documents for a GRO 10.8 V-LI (2 X 2.0AH L-BOXX)?
Additional datasheets, footprints and schematics for GRO 10.8 V-LI (2 X 2.0AH L-BOXX) are listed on our Part Details page. You can also find images and similar parts to GRO 10.8 V-LI (2 X 2.0AH L-BOXX) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRO 10.8 V-LI (2 X 2.0AH L-BOXX) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRO 10.8 V-LI (2 X 2.0AH L-BOXX) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRO 10.8 V-LI (2 X 2.0AH L-BOXX) fall under?
The GRO 10.8 V-LI (2 X 2.0AH L-BOXX) is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Rotary Tools.
Can I view similar or alternative parts?
You can view similar parts to GRO 10.8 V-LI (2 X 2.0AH L-BOXX) when available in the Rotary Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRO 10.8 V-LI (2 X 2.0AH L-BOXX) you can contact the distributor directly for product support, shipping queries etc.
Is the GRO 10.8 V-LI (2 X 2.0AH L-BOXX) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRO 10.8 V-LI (2 X 2.0AH L-BOXX) have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for GRO 10.8 V-LI (2 X 2.0AH L-BOXX).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRO 10.8 V-LI (2 X 2.0AH L-BOXX) often in real-time on the comparison pages.
What if I can't find stock of GRO 10.8 V-LI (2 X 2.0AH L-BOXX)?
You can fill out our help required form which you can use to request a quote for GRO 10.8 V-LI (2 X 2.0AH L-BOXX) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.