| Status: | Unknown |
|---|---|
| Series: | GRM Series |
| RoHS: | Unknown |
Prices starting from US$0.13
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Americas
from US$0.46
|
534,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.60
|
113,000
in stock
|
Buy Now |
|
TTI Europe
from US$0.13
|
46,000
in stock
|
Buy Now |
|
TME
from US$0.18
|
9,942
in stock
|
Buy Now |
|
Avnet America
from US$0.52
|
7,000
in stock
|
Buy Now |
|
Maritex
from US$0.19
|
3,800
in stock
|
Buy Now |
|
Conrad
from US$0.59
|
2,000
in stock
|
Buy Now |
|
Avnet Abacus
-
|
905,000
in stock
|
Buy Now |
|
TTI Asia
-
|
1,000
in stock
|
Buy Now |
|
Newark Electronics
-
|
0
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 2.2µF |
|---|---|
| Voltage Rating | 100V |
| Ceramic Capacitor Case | 1210 [3225 Metric] |
| Capacitance Tolerance | ± 10% |
| Dielectric Characteristic | X7R |
| Product Range | GRM Series |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| 2.2UF 100V 10% 1210 | TTI Americas |
| 1210 2.2 uF 100 V ±10% Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
| 2.2UF 100V 10% 1210 | TTI Europe |
| Capacitor: ceramic | TME |
| SMD Multilayer Ceramic Capacitor, 2.2 ?F, 100 V, 1210 [3225 Metric], ? 10%, X7R | Avnet America |
| Murata Keramik-Kondensator 1210 2.20 µF 100 V 10 % (L x B x H) 3.00 x 2.50 x 2.00 mm 1 St. | Conrad |
| SMD Multilayer Ceramic Capacitor, 2.2 �F, 100 V, 1210 [3225 Metric], � 10%, X7R | Avnet Abacus |
| Smd Multilayer Ceramic Capacitor, 1210 [3225 Metric], 2.2 Μf, 100 V, ± 10%, X7R, Grm Series |Murata GRM32ER72A225KA35L | Newark Electronics |
Where can I find additional details, specifications and documents for a GRM32ER72A225KA35L?
Additional datasheets, footprints and schematics for GRM32ER72A225KA35L are listed on our Part Details page. You can also find images and similar parts to GRM32ER72A225KA35L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM32ER72A225KA35L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM32ER72A225KA35L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM32ER72A225KA35L fall under?
The GRM32ER72A225KA35L is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM32ER72A225KA35L when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM32ER72A225KA35L you can contact the distributor directly for product support, shipping queries etc.
Is the GRM32ER72A225KA35L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM32ER72A225KA35L have stock available?
Authorised distributors including TTI Americas, Future Electronics, TTI Europe, TME and Avnet America have stock available or on a lead time for GRM32ER72A225KA35L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM32ER72A225KA35L often in real-time on the comparison pages.
What if I can't find stock of GRM32ER72A225KA35L?
You can fill out our help required form which you can use to request a quote for GRM32ER72A225KA35L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.