GRM32ER61E226KE15L Capacitors by Murata

CAP 22µF 25V 10% X5R 1210

Status: Unknown
Series: GRM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$1.08
9,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.62
63,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.15
10,860
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.24
559
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
157,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
4,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.13
-
Buy Now
Logo for element14
element14
from US$0.84
-
Buy Now
Logo for Farnell
Farnell
from US$0.80
-
Buy Now

Features


Specifications

Capacitance 22µF
Voltage Rating 25V
Ceramic Capacitor Case 1210 [3225 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X5R
Product Range GRM Series
Operating Temperature Min -55°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Multilayer Ceramic Capacitor, 22 uF, 25 V, ± 10%, X5R, 1210 [3225 Metric] | Avnet America
Capacitor: ceramic | Transfer Multisort Elektronik
1210 22 uF 25 V ▒10% Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics
Murata Ceramic Capacitor 22uF, 25VDC, 1210, ± | Distrelec
KC 22µF 1210 10% 25V X5R | Rutronik
CAP, 22µF, 25V, 10%, X5R, 1210 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GRM32ER61E226KE15L?

Additional datasheets, footprints and schematics for GRM32ER61E226KE15L are listed on our Part Details page. You can also find images and similar parts to GRM32ER61E226KE15L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GRM32ER61E226KE15L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM32ER61E226KE15L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GRM32ER61E226KE15L fall under?

The GRM32ER61E226KE15L is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to GRM32ER61E226KE15L when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GRM32ER61E226KE15L you can contact the distributor directly for product support, shipping queries etc.

Is the GRM32ER61E226KE15L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GRM32ER61E226KE15L have stock available?

Authorised distributors including Avnet America, Transfer Multisort Elektronik, Future Electronics, Distrelec and Avnet Abacus have stock available or on a lead time for GRM32ER61E226KE15L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GRM32ER61E226KE15L often in real-time on the comparison pages.

What if I can't find stock of GRM32ER61E226KE15L?

You can fill out our help required form which you can use to request a quote for GRM32ER61E226KE15L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay