Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.36
|
51,000
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
119,362
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
34,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
13,399
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
3,000
in stock
|
Buy Now | |
Micros
from US$0.14
|
1,764
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
577,000
in stock
|
Buy Now | |
RS
from US$0.37
|
-
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.93
|
-
|
Buy Now | |
Farnell
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1210 47 uF 16 V ▒10% Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 47µF 1210 10% 16V X5R | Rutronik |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 47 uF, 16 V, ± 10%, X5R, 1210 [3225 Metric] | Avnet America |
Murata Ceramic Capacitor 47uF, 16V, 1210, ± | Distrelec |
Multilayer Ceramic Capacitor, 47 uF, 16 V, � 10%, X5R, 1210 [3225 Metric] | Avnet Abacus |
Ceramic SMT capacitor 47uF 16Vdc | RS |
Ceramic Capacitor, 47Uf, 16V, X5R, 10%, Smd | Newark Electronics |
CAP, 47µF, 16V, 10%, X5R, 1210 | Farnell |
Where can I find additional details, specifications and documents for a GRM32ER61C476KE15L?
Additional datasheets, footprints and schematics for GRM32ER61C476KE15L are listed on our Part Details page. You can also find images and similar parts to GRM32ER61C476KE15L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM32ER61C476KE15L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM32ER61C476KE15L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM32ER61C476KE15L fall under?
The GRM32ER61C476KE15L is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM32ER61C476KE15L when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM32ER61C476KE15L you can contact the distributor directly for product support, shipping queries etc.
Is the GRM32ER61C476KE15L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM32ER61C476KE15L have stock available?
Authorised distributors including CoreStaff, Future Electronics, Rutronik, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for GRM32ER61C476KE15L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM32ER61C476KE15L often in real-time on the comparison pages.
What if I can't find stock of GRM32ER61C476KE15L?
You can fill out our help required form which you can use to request a quote for GRM32ER61C476KE15L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.