Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.11
|
328,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
116,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
23,390
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
10,920
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
6,000
in stock
|
Buy Now | |
element14
from US$0.17
|
3,285
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
74,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1206 47 uF 6.3 V ▒20% Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
47UF 6.3V 20% 1206 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 47 uF, 6.3 V, ± 20%, X5R, 1206 [3216 Metric] | Avnet America |
CAP, 47µF, 6.3V, 20%, X5R, 1206 | element14 |
KC 47µF 1206 20% 6,3V X5R | Rutronik |
Multilayer Ceramic Capacitor, 47 uF, 6.3 V, � 20%, X5R, 1206 [3216 Metric] | Avnet Abacus |
Capacitor, Mlcc, X5R, 47Uf, 6.3V, 1206 | Newark Electronics |
Where can I find additional details, specifications and documents for a GRM31CR60J476ME19L?
Additional datasheets, footprints and schematics for GRM31CR60J476ME19L are listed on our Part Details page. You can also find images and similar parts to GRM31CR60J476ME19L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM31CR60J476ME19L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM31CR60J476ME19L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM31CR60J476ME19L fall under?
The GRM31CR60J476ME19L is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM31CR60J476ME19L when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM31CR60J476ME19L you can contact the distributor directly for product support, shipping queries etc.
Is the GRM31CR60J476ME19L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM31CR60J476ME19L have stock available?
Authorised distributors including Future Electronics, TTI Europe, Chip One Stop, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for GRM31CR60J476ME19L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM31CR60J476ME19L often in real-time on the comparison pages.
What if I can't find stock of GRM31CR60J476ME19L?
You can fill out our help required form which you can use to request a quote for GRM31CR60J476ME19L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.