Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.0281
|
25,464
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0121
|
1,881,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0168
|
153,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0115
|
141,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0250
|
62,966
in stock
|
Buy Now |
![]() |
element14
from US$0.0298
|
25,459
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0161
|
24,000
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.0110
|
21,714
in stock
|
Buy Now |
![]() |
TME
from US$0.0340
|
6,984
in stock
|
Buy Now |
![]() |
RS
from US$0.0415
|
3,780
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0135
|
393
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
1,815,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0180
|
-
|
Buy Now |
![]() |
Avnet Asia
from US$0.0211
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
0805 4.7 uF 16 V ± 10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
4.7UF 16V 10% 0805 | TTI Europe |
4.7UF 16V 10% 0805 | TTI Americas |
CAP, 4.7µF, 16V, 10%, X7R, 0805 | Farnell |
KC 4,7µF 0805 10% 16V X7R | Rutronik |
Capacitor: ceramic | TME |
MLCC - SMD/SMT 4.7UF 16V 10% 0805 | RS |
Cap, 4.7Μf, 16V, 10%, X7R, 0805 | Newark Electronics |
Multilayer Ceramic Capacitor, 4.7 uF, 16 V, ? 10%, X7R, 0805 [2012 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a GRM21BR71C475KE51L?
Additional datasheets, footprints and schematics for GRM21BR71C475KE51L are listed on our Part Details page. You can also find images and similar parts to GRM21BR71C475KE51L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM21BR71C475KE51L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM21BR71C475KE51L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM21BR71C475KE51L fall under?
The GRM21BR71C475KE51L is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM21BR71C475KE51L when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM21BR71C475KE51L you can contact the distributor directly for product support, shipping queries etc.
Is the GRM21BR71C475KE51L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM21BR71C475KE51L have stock available?
Authorised distributors including Future Electronics, TTI Europe, TTI Americas, Chip One Stop and Farnell have stock available or on a lead time for GRM21BR71C475KE51L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM21BR71C475KE51L often in real-time on the comparison pages.
What if I can't find stock of GRM21BR71C475KE51L?
You can fill out our help required form which you can use to request a quote for GRM21BR71C475KE51L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.