Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Prices starting from US$0.0095
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.0394
|
16,020
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0280
|
1,278,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0202
|
1,077,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0432
|
288,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0194
|
138,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0217
|
63,323
in stock
|
Buy Now |
![]() |
element14
from US$0.0403
|
46,225
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0280
|
24,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0275
|
18,000
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.0150
|
2,026
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0178
|
9
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
2,151,000
in stock
|
Buy Now |
![]() |
Kruse
-
|
75,000
in stock
|
Buy Now |
![]() |
Avnet Asia
from US$0.0095
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
10UF 25V 10% 0805 | TTI Americas |
0805 10 uF 25 V ±10% Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
10UF 25V 10% 0805 | TTI Europe |
KC 10µF 0805 10% 25V X5R | Rutronik |
Capacitor: ceramic | TME |
CAP, 10µF, 25V, 10%, X5R, 0805 | element14 |
Cap, 10Μf, 25V, 10%, X5R, 0805, Reel | Newark Electronics |
Multilayer Ceramic Capacitor, 10 uF, 25 V, ? 10%, X5R, 0805 [2012 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 10 uF, 25 V, � 10%, X5R, 0805 [2012 Metric] | Avnet Abacus |
CAPA 10U 10% 25V X5R CHP 0805 | Kruse |
Where can I find additional details, specifications and documents for a GRM21BR61E106KA73L?
Additional datasheets, footprints and schematics for GRM21BR61E106KA73L are listed on our Part Details page. You can also find images and similar parts to GRM21BR61E106KA73L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM21BR61E106KA73L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM21BR61E106KA73L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM21BR61E106KA73L fall under?
The GRM21BR61E106KA73L is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM21BR61E106KA73L when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM21BR61E106KA73L you can contact the distributor directly for product support, shipping queries etc.
Is the GRM21BR61E106KA73L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM21BR61E106KA73L have stock available?
Authorised distributors including TTI Americas, Future Electronics, TTI Europe, Rutronik and TME have stock available or on a lead time for GRM21BR61E106KA73L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM21BR61E106KA73L often in real-time on the comparison pages.
What if I can't find stock of GRM21BR61E106KA73L?
You can fill out our help required form which you can use to request a quote for GRM21BR61E106KA73L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.