Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitor: ceramic | Transfer Multisort Elektronik |
0805 10 uF 10 V ▒10% Tolerance X5R Multilayer Ceramic Chip Capacitor | Future Electronics |
CAP, 10µF, 10V, 10%, X5R, 0805 | Farnell |
Where can I find additional details, specifications and documents for a GRM21BR61A106KE19L?
Additional datasheets, footprints and schematics for GRM21BR61A106KE19L are listed on our Part Details page. You can also find images and similar parts to GRM21BR61A106KE19L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM21BR61A106KE19L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM21BR61A106KE19L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM21BR61A106KE19L fall under?
The GRM21BR61A106KE19L is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM21BR61A106KE19L when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM21BR61A106KE19L you can contact the distributor directly for product support, shipping queries etc.
Is the GRM21BR61A106KE19L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM21BR61A106KE19L have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, element14 and Farnell have stock available or on a lead time for GRM21BR61A106KE19L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM21BR61A106KE19L often in real-time on the comparison pages.
What if I can't find stock of GRM21BR61A106KE19L?
You can fill out our help required form which you can use to request a quote for GRM21BR61A106KE19L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.