| Status: | Unknown |
|---|---|
| Series: | GRM Series |
| RoHS: | Unknown |
Prices starting from US$0.0129
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$0.0269
|
1,050,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.06
|
459,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0309
|
249,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.06
|
104,559
in stock
|
Buy Now |
|
Conrad
from US$0.0480
|
45,000
in stock
|
Buy Now |
|
TTI Asia
from US$0.0280
|
27,000
in stock
|
Buy Now |
|
TME
from US$0.0346
|
10,146
in stock
|
Buy Now |
|
CoreStaff
from US$0.0350
|
10,062
in stock
|
Buy Now |
|
Avnet Asia
from US$0.0151
|
9,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.06
|
6,000
in stock
|
Buy Now |
|
Maritex
from US$0.08
|
50
in stock
|
Buy Now |
|
Avnet Abacus
-
|
333,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0143
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.0183
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.0129
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 22µF |
|---|---|
| Voltage Rating | 6.3V |
| Ceramic Capacitor Case | 0805 [2012 Metric] |
| Capacitance Tolerance | ± 20% |
| Dielectric Characteristic | X5R |
| Product Range | GRM Series |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 85°C |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| 0805 22 uF 6.3 V ±20% Tolerance X5R Multilayer Ceramic Chip Capacitor | Future Electronics |
| 22UF 6.3V 20% 0805 | TTI Americas |
| Multilayer Ceramic Capacitor, 22 uF, 6.3 V, ? 20%, X5R, 0805 [2012 Metric] | Avnet America |
| Murata Keramik-Kondensator 0805 22.00 µF 6.3 V 20 % (L x B x H) 2.00 x 1.25 x 1.00 mm 1 St. | Conrad |
| Capacitor: ceramic | TME |
| Cap, 22Μf, 6.3V, 20%, X5R, 0805, Reel | Newark Electronics |
| Multilayer Ceramic Capacitor, 22 uF, 6.3 V, � 20%, X5R, 0805 [2012 Metric] | Avnet Abacus |
| KC 22µF 0805 20% 6,3V X5R | Rutronik |
| 22UF 6.3V 20% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a GRM21BR60J226ME39L?
Additional datasheets, footprints and schematics for GRM21BR60J226ME39L are listed on our Part Details page. You can also find images and similar parts to GRM21BR60J226ME39L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM21BR60J226ME39L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM21BR60J226ME39L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM21BR60J226ME39L fall under?
The GRM21BR60J226ME39L is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM21BR60J226ME39L when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM21BR60J226ME39L you can contact the distributor directly for product support, shipping queries etc.
Is the GRM21BR60J226ME39L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM21BR60J226ME39L have stock available?
Authorised distributors including Future Electronics, TTI Americas, Avnet America, Chip One Stop and Conrad have stock available or on a lead time for GRM21BR60J226ME39L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM21BR60J226ME39L often in real-time on the comparison pages.
What if I can't find stock of GRM21BR60J226ME39L?
You can fill out our help required form which you can use to request a quote for GRM21BR60J226ME39L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.