Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.71
|
1,790
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.46
|
534,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.44
|
242,429
in stock
|
Buy Now |
![]() |
element14
from US$0.54
|
241,825
in stock
|
Buy Now |
![]() |
Farnell
from US$0.52
|
241,823
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.43
|
48,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.39
|
30,000
in stock
|
Buy Now |
![]() |
Avnet Asia
from US$0.47
|
12,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.38
|
3,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.35
|
3,000
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.26
|
1,553
in stock
|
Buy Now |
![]() |
TME
from US$0.23
|
1,065
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.37
|
411
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
0805 100 uF 6.3 V ±20% Tolerance X5R Multilayer Ceramic Chip Capacitor | Future Electronics |
CAP, 100µF, 6.3V, 20%, X5R, 0805 | element14 |
100UF 6.3V 20% 0805 | TTI Europe |
100UF 6.3V 20% 0805 | TTI Americas |
Multilayer Ceramic Capacitor, 100 uF, 6.3 V, ? 20%, X5R, 0805 [2012 Metric] | Avnet Asia |
KC 100µF 0805 20% 6,3V X5R | Rutronik |
Cap, 100Uf, 6.3V, Mlcc, 0805 Rohs Compliant: Yes |Murata GRM21BR60J107ME15L | Newark Electronics |
Ceramic Capacitor 0805 100uF 6.3V X5R | RS |
Capacitor: ceramic | TME |
Multilayer Ceramic Capacitor, 100 uF, 6.3 V, � 20%, X5R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a GRM21BR60J107ME15L?
Additional datasheets, footprints and schematics for GRM21BR60J107ME15L are listed on our Part Details page. You can also find images and similar parts to GRM21BR60J107ME15L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM21BR60J107ME15L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM21BR60J107ME15L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM21BR60J107ME15L fall under?
The GRM21BR60J107ME15L is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM21BR60J107ME15L when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM21BR60J107ME15L you can contact the distributor directly for product support, shipping queries etc.
Is the GRM21BR60J107ME15L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM21BR60J107ME15L have stock available?
Authorised distributors including Future Electronics, Chip One Stop, element14, Farnell and TTI Europe have stock available or on a lead time for GRM21BR60J107ME15L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM21BR60J107ME15L often in real-time on the comparison pages.
What if I can't find stock of GRM21BR60J107ME15L?
You can fill out our help required form which you can use to request a quote for GRM21BR60J107ME15L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.