Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Capacitance | 3300pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
CAP, 3300PF, 50V, 10%, X7R, 0603 | Farnell |
Where can I find additional details, specifications and documents for a GRM188R71H332KA01D?
Additional datasheets, footprints and schematics for GRM188R71H332KA01D are listed on our Part Details page. You can also find images and similar parts to GRM188R71H332KA01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM188R71H332KA01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM188R71H332KA01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM188R71H332KA01D fall under?
The GRM188R71H332KA01D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM188R71H332KA01D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM188R71H332KA01D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM188R71H332KA01D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM188R71H332KA01D have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for GRM188R71H332KA01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM188R71H332KA01D often in real-time on the comparison pages.
What if I can't find stock of GRM188R71H332KA01D?
You can fill out our help required form which you can use to request a quote for GRM188R71H332KA01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.