Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Prices starting from US$0.0083
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0092
|
136,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0103
|
112,000
in stock
|
Buy Now | |
Avnet America
from US$0.0102
|
96,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0148
|
80,366
in stock
|
Buy Now | |
Rutronik
from US$0.0098
|
32,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0176
|
14,370
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
4,000
in stock
|
Buy Now | |
element14
from US$0.0118
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.0121
|
4,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0370
|
3,700
in stock
|
Buy Now | |
RS
from US$0.0272
|
2,820
in stock
|
Buy Now | |
Avnet Abacus
-
|
120,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0083
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
0603 0.22 uF 25 V ▒10% Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
.22UF 25V 10% 0603 | TTI Europe |
Multilayer Ceramic Capacitor, 0.22 uF, 25 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
KC 220NF 0603 10% 25V X7R | Rutronik |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 0.22Μf, 25V, 10%, X7R, 0603, Reel | Newark Electronics |
CAP, 0.22µF, 25V, 10%, X7R, 0603, REEL | element14 |
MLCC - SMD/SMT .22UF 25V 10% 0603 | RS |
Multilayer Ceramic Capacitor, 0.22 uF, 25 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a GRM188R71E224KA88D?
Additional datasheets, footprints and schematics for GRM188R71E224KA88D are listed on our Part Details page. You can also find images and similar parts to GRM188R71E224KA88D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM188R71E224KA88D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM188R71E224KA88D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM188R71E224KA88D fall under?
The GRM188R71E224KA88D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM188R71E224KA88D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM188R71E224KA88D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM188R71E224KA88D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM188R71E224KA88D have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, Chip One Stop and Rutronik have stock available or on a lead time for GRM188R71E224KA88D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM188R71E224KA88D often in real-time on the comparison pages.
What if I can't find stock of GRM188R71E224KA88D?
You can fill out our help required form which you can use to request a quote for GRM188R71E224KA88D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.