Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Prices starting from US$0.0362
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.10
|
30,500
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0389
|
268,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.06
|
184,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0389
|
112,000
in stock
|
Buy Now |
![]() |
element14
from US$0.07
|
52,287
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.11
|
50,167
in stock
|
Buy Now |
![]() |
Farnell
from US$0.10
|
50,167
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0362
|
44,000
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.06
|
25,043
in stock
|
Buy Now |
![]() |
TME
from US$0.05
|
4,163
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.06
|
4,099
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
204,000
in stock
|
Buy Now |
![]() |
TTI Asia
-
|
164,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0458
|
-
|
Buy Now |
![]() |
Avnet Asia
from US$0.0377
|
-
|
Buy Now |
![]() |
Ozdisan
from US$0.23
|
-
|
Buy Now |
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 35V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
0603 4.7 uF 35 V ±10% Tolerance X5R Multilayer Ceramic Chip Capacitor | Future Electronics |
4.7UF 35V 10% 0603 | TTI Europe |
4.7UF 35V 10% 0603 | TTI Americas |
CAP, 4.7µF, 35V, 10%, X5R, 0603 | element14 |
Multilayer Ceramic Capacitor, Grm Series, 4.7 - F, - 10%, X5R, 35 V, 0603 [1608 Metric] Rohs Compliant: Yes |Murata GRM188R6YA475KE15D | Newark Electronics |
Multilayer Ceramic Capacitor, 4.7 uF, 35 V, ? 10%, X5R, 0603 [1608 Metric] | Avnet America |
Ceramic Capacitors 0603 X5R 4.7uF 35V | RS |
Capacitor: ceramic | TME |
Multilayer Ceramic Capacitor, 4.7 uF, 35 V, � 10%, X5R, 0603 [1608 Metric] | Avnet Abacus |
KC 4,7µF 0603 10% 35V X5R | Rutronik |
Where can I find additional details, specifications and documents for a GRM188R6YA475KE15D?
Additional datasheets, footprints and schematics for GRM188R6YA475KE15D are listed on our Part Details page. You can also find images and similar parts to GRM188R6YA475KE15D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM188R6YA475KE15D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM188R6YA475KE15D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM188R6YA475KE15D fall under?
The GRM188R6YA475KE15D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM188R6YA475KE15D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM188R6YA475KE15D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM188R6YA475KE15D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM188R6YA475KE15D have stock available?
Authorised distributors including Future Electronics, TTI Europe, TTI Americas, element14 and Newark Electronics have stock available or on a lead time for GRM188R6YA475KE15D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM188R6YA475KE15D often in real-time on the comparison pages.
What if I can't find stock of GRM188R6YA475KE15D?
You can fill out our help required form which you can use to request a quote for GRM188R6YA475KE15D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.