Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Prices starting from US$0.0045
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.0134
|
No stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0063
|
1,440,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0111
|
240,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0045
|
104,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0078
|
5,434
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0098
|
6
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
156,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0054
|
-
|
Buy Now |
![]() |
element14
from US$0.0132
|
-
|
Buy Now |
![]() |
Avnet Asia
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 330pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
330PF 50V 5% 0603 | TTI Europe |
330PF 50V 5% 0603 | TTI Americas |
0603 330 pF 50 V ±5% Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | TME |
SMD Multilayer Ceramic Capacitor, 330 pF, 50 V, 0603 [1608 Metric], ? 5%, C0G / NP0 | Avnet America |
SMD Multilayer Ceramic Capacitor, 330 pF, 50 V, 0603 [1608 Metric], � 5%, C0G / NP0 | Avnet Abacus |
KC 330pF 0603 5% 50V NP0 | Rutronik |
CAP, 330PF, 50V, 5%, C0G/NP0, 0603 | element14 |
Where can I find additional details, specifications and documents for a GRM1885C1H331JA01D?
Additional datasheets, footprints and schematics for GRM1885C1H331JA01D are listed on our Part Details page. You can also find images and similar parts to GRM1885C1H331JA01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM1885C1H331JA01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM1885C1H331JA01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM1885C1H331JA01D fall under?
The GRM1885C1H331JA01D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM1885C1H331JA01D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM1885C1H331JA01D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM1885C1H331JA01D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM1885C1H331JA01D have stock available?
Authorised distributors including TTI Europe, TTI Americas, Future Electronics, TME and Avnet America have stock available or on a lead time for GRM1885C1H331JA01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM1885C1H331JA01D often in real-time on the comparison pages.
What if I can't find stock of GRM1885C1H331JA01D?
You can fill out our help required form which you can use to request a quote for GRM1885C1H331JA01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.