Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Prices starting from US$0.0054
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0458
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0088
|
284,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0090
|
76,075
in stock
|
Buy Now | |
element14
from US$0.0463
|
40,056
in stock
|
Buy Now | |
Avnet America
from US$0.0114
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0079
|
7,300
in stock
|
Buy Now | |
Rutronik
from US$0.0056
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,120,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.0054
|
-
|
Buy Now |
Capacitance | 100pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
0603 100pF 50V â–’5 % Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
CAP, 100PF, 50V, 5%, C0G/NP0, 0603 | element14 |
Multilayer Ceramic Capacitor, 100 pF, 50 V, ± 5%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
KC 100pF 0603 5% 50V NP0 | Rutronik |
Multilayer Ceramic Capacitor, 100 pF, 50 V, � 5%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Ceramic Capacitor 100Pf 50V, C0G, 5%, 0603 | Newark Electronics |
Where can I find additional details, specifications and documents for a GRM1885C1H101JA01D?
Additional datasheets, footprints and schematics for GRM1885C1H101JA01D are listed on our Part Details page. You can also find images and similar parts to GRM1885C1H101JA01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM1885C1H101JA01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM1885C1H101JA01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM1885C1H101JA01D fall under?
The GRM1885C1H101JA01D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM1885C1H101JA01D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM1885C1H101JA01D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM1885C1H101JA01D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM1885C1H101JA01D have stock available?
Authorised distributors including Future Electronics, CoreStaff, element14, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for GRM1885C1H101JA01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM1885C1H101JA01D often in real-time on the comparison pages.
What if I can't find stock of GRM1885C1H101JA01D?
You can fill out our help required form which you can use to request a quote for GRM1885C1H101JA01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.