Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0022
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0110
|
10,125
in stock
|
Buy Now | |
Future Electronics
from US$0.0025
|
90,000
in stock
|
Buy Now | |
element14
from US$0.0117
|
10,155
in stock
|
Buy Now | |
CoreStaff
from US$0.0230
|
9,489
in stock
|
Buy Now | |
TME
from US$0.0022
|
3,966
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
1,636
in stock
|
Buy Now | |
Chip One Stop
from US$0.0073
|
258
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
RS
from US$0.0061
|
-
|
Buy Now | |
Avnet America
from US$0.0025
|
-
|
Buy Now | |
TTI Europe
from US$0.0024
|
-
|
Buy Now | |
TTI Asia
from US$0.0024
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
0402 4.7 nF 50 V ±5% Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | TME |
Cap, 4700Pf, 50V, Mlcc, 0402 Rohs Compliant: Yes |Murata GRM155R71H472JA01D | Newark Electronics |
Multilayer Ceramic Capacitor, 4700 pF, 50 V, � 5%, X7R, 0402 [1005 Metric] | Avnet Abacus |
MLCC - SMD/SMT 4700PF 50V 5% 0402 | RS |
Multilayer Ceramic Capacitor, 4700 pF, 50 V, ? 5%, X7R, 0402 [1005 Metric] | Avnet America |
4700PF 50V 5% 0402 | TTI Europe |
4700PF 50V 5% 0402 | TTI Asia |
Where can I find additional details, specifications and documents for a GRM155R71H472JA01D?
Additional datasheets, footprints and schematics for GRM155R71H472JA01D are listed on our Part Details page. You can also find images and similar parts to GRM155R71H472JA01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM155R71H472JA01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM155R71H472JA01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM155R71H472JA01D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM155R71H472JA01D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GRM155R71H472JA01D have stock available?
Authorised distributors including Future Electronics, element14, Farnell, CoreStaff and TME have stock available or on a lead time for GRM155R71H472JA01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM155R71H472JA01D often in real-time on the comparison pages.
What if I can't find stock of GRM155R71H472JA01D?
You can fill out our help required form which you can use to request a quote for GRM155R71H472JA01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.