Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Prices starting from US$0.0029
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.0056
|
270,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0039
|
27,540,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0054
|
13,110,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0029
|
9,340,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0072
|
703,432
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0050
|
280,000
in stock
|
Buy Now |
![]() |
element14
from US$0.0046
|
280,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0033
|
207,076
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0030
|
3,861
in stock
|
Buy Now |
![]() |
RS
from US$0.0053
|
1,200
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
12,230,000
in stock
|
Buy Now |
![]() |
Avnet Asia
from US$0.0048
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
0402 0.1 uF 50 V ±10% Tolerance X7R Multilayer Ceramic Chip Capacitor | Future Electronics |
.1UF 50V 10% 0402 | TTI Europe |
.1UF 50V 10% 0402 | TTI Americas |
Cap, 0.1Μf, 50V, 10%, X7R, 0402 | Newark Electronics |
CAP, 0.1µF, 50V, 10%, X7R, 0402 | element14 |
Capacitor: ceramic | TME |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ? 10%, X7R, 0402 [1005 Metric] | Avnet America |
MLCC - SMD/SMT .1UF 50V 10% 0402 | RS |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, 0402 [1005 Metric] | Avnet Abacus |
.1UF 50V 10% 0402 | TTI Asia |
Where can I find additional details, specifications and documents for a GRM155R71H104KE14D?
Additional datasheets, footprints and schematics for GRM155R71H104KE14D are listed on our Part Details page. You can also find images and similar parts to GRM155R71H104KE14D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM155R71H104KE14D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM155R71H104KE14D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM155R71H104KE14D fall under?
The GRM155R71H104KE14D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM155R71H104KE14D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM155R71H104KE14D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM155R71H104KE14D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM155R71H104KE14D have stock available?
Authorised distributors including Future Electronics, TTI Europe, TTI Americas, Chip One Stop and Newark Electronics have stock available or on a lead time for GRM155R71H104KE14D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM155R71H104KE14D often in real-time on the comparison pages.
What if I can't find stock of GRM155R71H104KE14D?
You can fill out our help required form which you can use to request a quote for GRM155R71H104KE14D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.