Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Prices starting from US$0.0018
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.0054
|
121,036
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0019
|
16,350,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0027
|
3,280,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0023
|
2,550,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0033
|
1,340,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0063
|
463,338
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0070
|
121,036
in stock
|
Buy Now |
![]() |
element14
from US$0.0062
|
119,028
in stock
|
Buy Now |
![]() |
TME
from US$0.0029
|
93,714
in stock
|
Buy Now |
![]() |
Ozdisan
from US$0.0032
|
21,600
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.0030
|
84
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
13,520,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0018
|
-
|
Buy Now |
![]() |
RS
from US$0.0054
|
-
|
Buy Now |
![]() |
Avnet Asia
from US$0.0034
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
.01UF 50V 10% 0402 | TTI Europe |
0402 10 nF 50V ±10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ? 10%, X7R, 0402 [1005 Metric] | Avnet America |
.01UF 50V 10% 0402 | TTI Americas |
Ceramic Capacitor 0.01Uf 50V X7R 10%, 0402 | Newark Electronics |
CAP, 0.01µF, 50V, 10%, X7R, 0402 | Farnell |
Capacitor: ceramic | TME |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, � 10%, X7R, 0402 [1005 Metric] | Avnet Abacus |
KC 10nF 0402 10% 50V X7R | Rutronik |
MLCC - SMD/SMT .01UF 50V 10% 0402 | RS |
.01UF 50V 10% 0402 | TTI Asia |
Where can I find additional details, specifications and documents for a GRM155R71H103KA88D?
Additional datasheets, footprints and schematics for GRM155R71H103KA88D are listed on our Part Details page. You can also find images and similar parts to GRM155R71H103KA88D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM155R71H103KA88D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM155R71H103KA88D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM155R71H103KA88D fall under?
The GRM155R71H103KA88D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM155R71H103KA88D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM155R71H103KA88D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM155R71H103KA88D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM155R71H103KA88D have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, TTI Americas and Chip One Stop have stock available or on a lead time for GRM155R71H103KA88D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM155R71H103KA88D often in real-time on the comparison pages.
What if I can't find stock of GRM155R71H103KA88D?
You can fill out our help required form which you can use to request a quote for GRM155R71H103KA88D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.