| Status: | Unknown |
|---|---|
| Series: | GRM Series |
| RoHS: | Unknown |
Prices starting from US$0.0010
| Distributor | Stock | ||
|---|---|---|---|
|
Avnet America
from US$0.0033
|
17,820,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.0037
|
12,570,000
in stock
|
Buy Now |
|
TTI Europe
from US$0.0010
|
10,710,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.0032
|
7,630,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0015
|
3,170,000
in stock
|
Buy Now |
|
TME
from US$0.0016
|
1,088,714
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0050
|
260,000
in stock
|
Buy Now |
|
TTI Asia
from US$0.0025
|
140,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0056
|
79,102
in stock
|
Buy Now |
|
CoreStaff
from US$0.0030
|
396
in stock
|
Buy Now |
|
Avnet Abacus
-
|
4,880,000
in stock
|
Buy Now |
|
Avnet Asia
from US$0.0015
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.0221
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 0.1µF |
|---|---|
| Voltage Rating | 16V |
| Ceramic Capacitor Case | 0402 [1005 Metric] |
| Capacitance Tolerance | ± 10% |
| Dielectric Characteristic | X7R |
| Product Range | GRM Series |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Automotive Qualification Standard | - |
| MSL | - |
| SVHC | No SVHC (07-Jul-2017) |
| Capacitance Tolerance ± | ± 10% |
| Capacitor Terminals | SMD |
| Multilayer Ceramic Capacitor, 0.1 uF, 16 V, ? 10%, X7R, 0402 [1005 Metric] | Avnet America |
| 0402 0.1 uF 16V ±10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
| .1UF 16V 10% 0402 | TTI Europe |
| .1UF 16V 10% 0402 | TTI Americas |
| KC 100nF 0402 10% 16V X7R | Rutronik |
| Capacitor: ceramic | TME |
| Cap, Mlc, 0.1Uf, X7R, 16V, 0402 | Newark Electronics |
| .1UF 16V 10% 0402 | TTI Asia |
| Multilayer Ceramic Capacitor, 0.1 uF, 16 V, � 10%, X7R, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a GRM155R71C104KA88D?
Additional datasheets, footprints and schematics for GRM155R71C104KA88D are listed on our Part Details page. You can also find images and similar parts to GRM155R71C104KA88D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM155R71C104KA88D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM155R71C104KA88D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM155R71C104KA88D fall under?
The GRM155R71C104KA88D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM155R71C104KA88D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM155R71C104KA88D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM155R71C104KA88D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM155R71C104KA88D have stock available?
Authorised distributors including Avnet America, Future Electronics, TTI Europe, TTI Americas and Rutronik have stock available or on a lead time for GRM155R71C104KA88D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM155R71C104KA88D often in real-time on the comparison pages.
What if I can't find stock of GRM155R71C104KA88D?
You can fill out our help required form which you can use to request a quote for GRM155R71C104KA88D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.