Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
![]() |
Arrow Electronics |
10,080,000
units
|
Buy Now |
![]() |
Avnet Europe |
2,230,000
units
|
Buy Now |
![]() |
Avnet America |
1,110,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
102,100
units
|
Buy Now |
![]() |
Distrelec |
1,450
units
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
![]() |
Rutronik |
No stock
|
Buy Now |
![]() |
element14 |
No stock
|
Buy Now |
Capacitance | 47pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Multilayer Ceramic Capacitor, 47 pF, 50 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Europe |
Stock Europe - ROHS:YES | ComS.I.T. |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap Cer SMD 0402 47pF -¦ 5% 50V C0G T&R | Holdelec |
0402 47 pF 50 V ±5% Tolerance C0G SMT Multilayer Ceramic Capacitor | Component Sense |
KC 47pF 0402 5% 50V NP0 | Elfaro |
Murata Ceramic Capacitor 47pF, 50VDC, 0402, ± | Distrelec |
KC 47pF 0402 5% 50V NP0 | Rutronik |
CAP, 47PF, 50V, 5%, C0G/NP0, 0402 | element14 |
Where can I find additional details, specifications and documents for a GRM1555C1H470JA01D?
Additional datasheets, footprints and schematics for GRM1555C1H470JA01D are listed on our Part Details page. You can also find images and similar parts to GRM1555C1H470JA01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM1555C1H470JA01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM1555C1H470JA01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM1555C1H470JA01D fall under?
The GRM1555C1H470JA01D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM1555C1H470JA01D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM1555C1H470JA01D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM1555C1H470JA01D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM1555C1H470JA01D have stock available?
Authorised distributors including Arrow Electronics, Avnet Europe, Avnet America, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for GRM1555C1H470JA01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM1555C1H470JA01D often in real-time on the comparison pages.
What if I can't find stock of GRM1555C1H470JA01D?
You can fill out our help required form which you can use to request a quote for GRM1555C1H470JA01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.