Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Prices starting from US$0.0020
Capacitance | 1.8pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 0.1pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
KC 1,8pF 0402 0,10pF 50V NP0 | Rutronik |
Multilayer Ceramic Capacitor, 1.8 pF, 50 V, � 0.1pF, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
Cap, Mlcc, 1.8Pf, C0G/Np0, 50V, 0402 Rohs Compliant: Yes |Murata GRM1555C1H1R8BA01D | Newark Electronics |
0402 1.8 pF 50 V â–’0.1 pF Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1.8 pF, 50 V, ± 0.1pF, C0G (NP0), 0402 [1005 Metric] | Avnet America |
CAP, MLCC, 1.8PF, C0G/NP0, 50V, 0402 | element14 |
Where can I find additional details, specifications and documents for a GRM1555C1H1R8BA01D?
Additional datasheets, footprints and schematics for GRM1555C1H1R8BA01D are listed on our Part Details page. You can also find images and similar parts to GRM1555C1H1R8BA01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM1555C1H1R8BA01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM1555C1H1R8BA01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM1555C1H1R8BA01D fall under?
The GRM1555C1H1R8BA01D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM1555C1H1R8BA01D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM1555C1H1R8BA01D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM1555C1H1R8BA01D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM1555C1H1R8BA01D have stock available?
Authorised distributors including Rutronik, Avnet Abacus, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for GRM1555C1H1R8BA01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM1555C1H1R8BA01D often in real-time on the comparison pages.
What if I can't find stock of GRM1555C1H1R8BA01D?
You can fill out our help required form which you can use to request a quote for GRM1555C1H1R8BA01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.