| Status: | Unknown |
|---|---|
| Series: | GRM Series |
| RoHS: | Unknown |
Prices starting from US$0.0012
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$0.0033
|
1,890,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.0027
|
1,560,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0027
|
1,480,000
in stock
|
Buy Now |
|
TTI Europe
from US$0.0013
|
1,460,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0040
|
189,990
in stock
|
Buy Now |
|
TME
from US$0.0021
|
66,648
in stock
|
Buy Now |
|
CoreStaff
from US$0.0030
|
34,210
in stock
|
Buy Now |
|
Maritex
from US$0.0043
|
19,000
in stock
|
Buy Now |
|
TTI Asia
from US$0.0025
|
10,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0159
|
5
in stock
|
Buy Now |
|
Avnet Abacus
-
|
2,990,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0012
|
0
in stock
|
Buy Now |
|
Avnet Asia
from US$0.0015
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.0036
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 12pF |
|---|---|
| Voltage Rating | 50V |
| Ceramic Capacitor Case | 0402 [1005 Metric] |
| Capacitance Tolerance | ± 5% |
| Dielectric Characteristic | C0G / NP0 |
| Product Range | GRM Series |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| 0402 12 pF 50V ±5 % Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
| 12PF 50V 5% 0402 | TTI Americas |
| Multilayer Ceramic Capacitor, 12 pF, 50 V, ? 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
| 12PF 50V 5% 0402 | TTI Europe |
| Cap, Mlc, 12Pf, C0G/Np0, 50V, 0402 | Newark Electronics |
| Capacitor: ceramic | TME |
| 12PF 50V 5% 0402 | TTI Asia |
| Multilayer Ceramic Capacitor, 12 pF, 50 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
| KC 12pF 0402 5% 50V NP0 | Rutronik |
Where can I find additional details, specifications and documents for a GRM1555C1H120JA01D?
Additional datasheets, footprints and schematics for GRM1555C1H120JA01D are listed on our Part Details page. You can also find images and similar parts to GRM1555C1H120JA01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM1555C1H120JA01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM1555C1H120JA01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM1555C1H120JA01D fall under?
The GRM1555C1H120JA01D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM1555C1H120JA01D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM1555C1H120JA01D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM1555C1H120JA01D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM1555C1H120JA01D have stock available?
Authorised distributors including Future Electronics, TTI Americas, Avnet America, TTI Europe and Newark Electronics have stock available or on a lead time for GRM1555C1H120JA01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM1555C1H120JA01D often in real-time on the comparison pages.
What if I can't find stock of GRM1555C1H120JA01D?
You can fill out our help required form which you can use to request a quote for GRM1555C1H120JA01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.