GRM033R61C104KE84D Capacitors by Murata

CAP 0.1µF 16V 10% X5R 0201

Status: Unknown
Series: GRM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0023

Distributor Stock
Logo for Farnell
Farnell
from US$0.0470
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.0030
131,361
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0023
11,590
in stock
Buy Now
Logo for TTI Europe
TTI Europe
-
210,000
in stock
Buy Now
Logo for TTI Asia
TTI Asia
from US$0.0028
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Buy Now

Features


Specifications

Capacitance 0.1µF
Voltage Rating 16V
Ceramic Capacitor Case 0201 [0603 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X5R
Product Range GRM Series
Operating Temperature Min -55°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)

Last 6 months Inventory & Pricing History


Alternative Descriptions

.1UF 16V 10% 0201 | TTI Europe
CAP, 0.1µF, 16V, 10%, X5R, 0201 | Farnell
.1UF 16V 10% 0201 | TTI Asia
SMD Multilayer Ceramic Capacitor, 0.1 ?F, 16 V, 0201 [0603 Metric], ? 10%, X5R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GRM033R61C104KE84D?

Additional datasheets, footprints and schematics for GRM033R61C104KE84D are listed on our Part Details page. You can also find images and similar parts to GRM033R61C104KE84D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GRM033R61C104KE84D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM033R61C104KE84D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GRM033R61C104KE84D fall under?

The GRM033R61C104KE84D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to GRM033R61C104KE84D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GRM033R61C104KE84D you can contact the distributor directly for product support, shipping queries etc.

Is the GRM033R61C104KE84D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GRM033R61C104KE84D have stock available?

Authorised distributors including CoreStaff, Chip One Stop, TTI Europe, Farnell and TTI Asia have stock available or on a lead time for GRM033R61C104KE84D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GRM033R61C104KE84D often in real-time on the comparison pages.

What if I can't find stock of GRM033R61C104KE84D?

You can fill out our help required form which you can use to request a quote for GRM033R61C104KE84D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.