Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0168
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
690,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0188
|
1,346,132
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
690,000
in stock
|
Buy Now | |
element14
from US$0.07
|
690,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0180
|
248,022
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
165,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0379
|
5,400
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,910,000
in stock
|
Buy Now | |
Rutronik
from US$0.0168
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.0212
|
-
|
Buy Now | |
TTI Europe
from US$0.0315
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Cap, 1Uf, 10Vdc, Mlcc, 0201 Rohs Compliant: Yes |Murata GRM033C81A105ME05D | Newark Electronics |
0201 1 uF 10 V â–’20% Tolerance X6S SMT Multilayer Ceramic Chip Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 1 uF, 10 V, � 20%, X6S, 0201 [0603 Metric] | Avnet Abacus |
KC 1,0µF 0201 20% 10V X6S | Rutronik |
Multilayer Ceramic Capacitor, 1 uF, 10 V, ± 20%, X6S, 0201 [0603 Metric] | Avnet America |
1.0UF 10V 20% 0201 | TTI Europe |
Where can I find additional details, specifications and documents for a GRM033C81A105ME05D?
Additional datasheets, footprints and schematics for GRM033C81A105ME05D are listed on our Part Details page. You can also find images and similar parts to GRM033C81A105ME05D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM033C81A105ME05D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM033C81A105ME05D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM033C81A105ME05D fall under?
The GRM033C81A105ME05D is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM033C81A105ME05D when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM033C81A105ME05D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM033C81A105ME05D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GRM033C81A105ME05D have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for GRM033C81A105ME05D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM033C81A105ME05D often in real-time on the comparison pages.
What if I can't find stock of GRM033C81A105ME05D?
You can fill out our help required form which you can use to request a quote for GRM033C81A105ME05D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.