Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
RS | US$0.0025 |
39,900
|
Buy Now |
![]() |
TTI Europe | US$0.0171 |
4,920,000
|
Buy Now |
![]() |
Avnet Abacus | - |
3,600,000
|
Buy Now |
![]() |
Chip One Stop | US$0.0199 |
3,114,614
|
Buy Now |
![]() |
element14 | US$0.0124 |
522,980
|
Buy Now |
![]() |
Farnell | US$0.0295 |
496,260
|
Buy Now |
![]() |
Newark Electronics | US$0.0190 |
496,260
|
Buy Now |
![]() |
Avnet America | US$0.0053 |
90,000
|
Buy Now |
![]() |
Future Electronics | US$0.0048 |
60,000
|
Buy Now |
![]() |
Transfer Multisort Elektronik | US$0.0144 |
3,800
|
Buy Now |
![]() |
Avnet Asia | US$0.0050 |
-
|
Buy Now |
![]() |
Rutronik | US$0.0027 |
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7S |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
.1UF 10V 10% 0201 | TTI Europe |
Multilayer Ceramic Capacitor, 0.1 uF, 10 V, ? 10%, X7S, 0201 [0603 Metric] | Avnet Abacus |
CAP, 0.1UF, 10V, MLCC, 0201 | element14 |
Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant: Yes |Murata GRM033C71A104KE14D | Newark Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 10 V, ± 10%, X7S, 0201 [0603 Metric] | Avnet America |
0201 10 V 0.1 uF ▒10% Tolerance X7S Monolithic Ceramic Chip Capacitor | Future Electronics |
MLCC SMD 0201 0.1uF 10V X7S 10% General | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
KC 100nF 0201 10% 10V X7S | Rutronik |
Where can I find additional details, specifications and documents for a GRM033C71A104KE14D?
Additional datasheets, footprints and schematics for GRM033C71A104KE14D are listed on our Part Details page. You can also find images and similar parts to GRM033C71A104KE14D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM033C71A104KE14D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM033C71A104KE14D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM033C71A104KE14D fall under?
The GRM033C71A104KE14D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GRM033C71A104KE14D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM033C71A104KE14D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM033C71A104KE14D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM033C71A104KE14D have stock available?
Authorised distributors including TTI Europe, Avnet Abacus, Chip One Stop, element14 and Farnell have stock available or on a lead time for GRM033C71A104KE14D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM033C71A104KE14D often in real-time on the comparison pages.
What if I can't find stock of GRM033C71A104KE14D?
You can fill out our help required form which you can use to request a quote for GRM033C71A104KE14D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.