Status: | Unknown |
---|---|
Series: | GRF172 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 1A |
Product Range | GRF172 Series |
Relay Mounting | SMD |
Coil Type | DC |
Contact Voltage VAC | - |
Relay Terminals | Solder |
Contact Voltage VDC | 28VDC |
Contact Material | Gold |
Coil Resistance | 400ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Frequency Max | 2.5GHz |
Coil Voltage VDC Nom | 12V |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Resistance | 150mohm |
Contact Voltage DC Max | 28V |
Contact Voltage DC Nom | 28V |
Contact to Contact Capacitance | 0.4pF |
DC Coil Power | 360mW |
Dielectric Voltage Coil to Contact | 350VAC |
External Depth | 9.53mm |
External Height | 8.38mm |
External Length / Height | 8.38mm |
External Width | 9.53mm |
Insulation Resistance | 1000Mohm |
Mechanical Life | 5 000 000 cycles |
No. of Pins | 8Pins |
Nom Operating Power | 360mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Operating Time | 6ms |
Relay Type | High Frequency |
Release Time | 3ms |
Weight | 2.55g |
Relay | RS Americas |
Relay, High Frequency DPDT | element14 |
RF RELAY | Richardson RFPD |
RELAY, DPDT, 28VDC, 1A | Farnell |
Where can I find additional details, specifications and documents for a GRF172-12?
Additional datasheets, footprints and schematics for GRF172-12 are listed on our Part Details page. You can also find images and similar parts to GRF172-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRF172-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRF172-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRF172-12 fall under?
The GRF172-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to GRF172-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRF172-12 you can contact the distributor directly for product support, shipping queries etc.
Is the GRF172-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRF172-12 have stock available?
Authorised distributors including RS Americas, element14, Richardson RFPD and Farnell have stock available or on a lead time for GRF172-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRF172-12 often in real-time on the comparison pages.
What if I can't find stock of GRF172-12?
You can fill out our help required form which you can use to request a quote for GRF172-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.