GR0300100 SL358 Sensors & Transducers by Alpha Wire

SENSOR CORD 3P M8 RCPT-FREE END 5M

Status: Unknown
Series: ALPHA CONNECT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.88

Distributor Stock
Logo for Farnell
Farnell
from US$8.88
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$15.62
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A M8 Sensor Straight 3 Position Receptacle
Connector Type B Free End
Cable Length - Metric 5m
Cable Length - Imperial 16.4ft
Product Range ALPHA CONNECT Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Connection lead | Transfer Multisort Elektronik
Sensor Cord, 3P, M8 Rcpt-Free End, 5M | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GR0300100 SL358?

Additional datasheets, footprints and schematics for GR0300100 SL358 are listed on our Part Details page. You can also find images and similar parts to GR0300100 SL358 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GR0300100 SL358 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GR0300100 SL358 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GR0300100 SL358 fall under?

The GR0300100 SL358 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to GR0300100 SL358 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GR0300100 SL358 you can contact the distributor directly for product support, shipping queries etc.

Is the GR0300100 SL358 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GR0300100 SL358 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Farnell and Newark Electronics have stock available or on a lead time for GR0300100 SL358.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GR0300100 SL358 often in real-time on the comparison pages.

What if I can't find stock of GR0300100 SL358?

You can fill out our help required form which you can use to request a quote for GR0300100 SL358 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay