Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
LAN Category | Cat5 |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.2mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
No. of Pairs | 4 Pair |
Jacket Colour | Purple |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | - |
Jacket Material | LSZH |
Conductor Material | Copper |
External Diameter | 4.85mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
CABLE, 4 PAIR, PER M, CAT5, PURPLE | element14 |
CABLE, CAT5 UTP, LSZH, 305M | Farnell |
Where can I find additional details, specifications and documents for a GPU-HF1-RLX?
Additional datasheets, footprints and schematics for GPU-HF1-RLX are listed on our Part Details page. You can also find images and similar parts to GPU-HF1-RLX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPU-HF1-RLX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPU-HF1-RLX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPU-HF1-RLX fall under?
The GPU-HF1-RLX is listed under Leviton Parts.
Can I view similar or alternative parts?
You can view similar parts to GPU-HF1-RLX when available in the Leviton Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPU-HF1-RLX you can contact the distributor directly for product support, shipping queries etc.
Is the GPU-HF1-RLX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPU-HF1-RLX have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for GPU-HF1-RLX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPU-HF1-RLX often in real-time on the comparison pages.
What if I can't find stock of GPU-HF1-RLX?
You can fill out our help required form which you can use to request a quote for GPU-HF1-RLX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.