Status: | Unknown |
---|---|
Series: | GP Series |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | - |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Product Range | GP Series |
Switch, Snap Action, SPDT, IP40,Lever Act, Silver Alloy Contact,15A,250VAC, Screw | ZF Electronics GPTCRS11 | RS Americas |
Microswitch, Roller Lever, 15A, 250V | Newark Electronics |
Basic / Snap Action Switches SPDT 15A SCREW TERM LEVER/ROLLER | Sager |
Where can I find additional details, specifications and documents for a GPTCRS11?
Additional datasheets, footprints and schematics for GPTCRS11 are listed on our Part Details page. You can also find images and similar parts to GPTCRS11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPTCRS11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPTCRS11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPTCRS11 fall under?
The GPTCRS11 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GPTCRS11 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPTCRS11 you can contact the distributor directly for product support, shipping queries etc.
Is the GPTCRS11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPTCRS11 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Sager and Farnell have stock available or on a lead time for GPTCRS11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPTCRS11 often in real-time on the comparison pages.
What if I can't find stock of GPTCRS11?
You can fill out our help required form which you can use to request a quote for GPTCRS11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.