Status: | Unknown |
---|---|
Series: | GP Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Pin Plunger |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Product Range | GP Series |
RoHS Compliant | No |
Basic / Snap Action Switches SPDT 15A SCREW TERM BUTTON | Sager |
Where can I find additional details, specifications and documents for a GPTCNA11?
Additional datasheets, footprints and schematics for GPTCNA11 are listed on our Part Details page. You can also find images and similar parts to GPTCNA11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPTCNA11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPTCNA11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPTCNA11 fall under?
The GPTCNA11 is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to GPTCNA11 when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPTCNA11 you can contact the distributor directly for product support, shipping queries etc.
Is the GPTCNA11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPTCNA11 have stock available?
Authorised distributors including Sager have stock available or on a lead time for GPTCNA11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPTCNA11 often in real-time on the comparison pages.
What if I can't find stock of GPTCNA11?
You can fill out our help required form which you can use to request a quote for GPTCNA11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.