Status: | Unknown |
---|---|
Series: | GP Series |
RoHS: | Unknown |
Prices starting from US$4.29
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Leaf Lever |
Contact Configuration | - |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Product Range | GP Series |
Microswitch, Leaf Lever, 15A, 250V | Newark Electronics |
MICROSWITCH, LEAF LEVER, 15A, 250V | element14 |
Switch, Snap Action, SPDT, IP40,Lever Act, Silver Alloy Contact,15A,250VAC, Screw | ZF Electronics GPTCLS11 | RS Americas |
Switch, Snap Action, SCREW TerminalS, SP | RS |
Basic / Snap Action Switches SPDT 15A SCREW TERM LEVER 2.5 | Sager |
Where can I find additional details, specifications and documents for a GPTCLS11?
Additional datasheets, footprints and schematics for GPTCLS11 are listed on our Part Details page. You can also find images and similar parts to GPTCLS11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPTCLS11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPTCLS11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPTCLS11 fall under?
The GPTCLS11 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GPTCLS11 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPTCLS11 you can contact the distributor directly for product support, shipping queries etc.
Is the GPTCLS11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPTCLS11 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for GPTCLS11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPTCLS11 often in real-time on the comparison pages.
What if I can't find stock of GPTCLS11?
You can fill out our help required form which you can use to request a quote for GPTCLS11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.