Status: | Unknown |
---|---|
Series: | GPT-9800 Series |
RoHS: | Unknown |
Prices starting from US$2,142.00
Product Range | GPT-9800 Series |
---|---|
Tester Functions | AC/DC Withstanding Voltage Insulation Resistance Ground Bond |
AC Withstanding Voltage | 0.1kV to 5kV |
DC Withstanding Voltage | 0.1kV to 6kV |
SVHC | No SVHC (15-Jan-2018) |
Earth Bond Test Current | 3A to 30A |
External Depth | 452mm |
External Height | 148mm |
External Width | 330mm |
Insulation Testing Voltage | 50V to 1kV |
PC Interface | GPIB RS232 USB |
Weight | 19kg |
VOLT/IR/GND BOND TESTER, 200VA | element14 |
Safety Tester, Ac/Dc/Ir/Gb | Newark Electronics |
GW Instek Withstanding Voltage Tester N/A 1kV ± | Distrelec |
Safety tester | Transfer Multisort Elektronik |
GW Instek GPT-9804 AC/DC Withstanding Voltage, Insulation & Ground Bond Tester | Rapid Electronics |
Where can I find additional details, specifications and documents for a GPT-9804?
Additional datasheets, footprints and schematics for GPT-9804 are listed on our Part Details page. You can also find images and similar parts to GPT-9804 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPT-9804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPT-9804 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPT-9804 fall under?
The GPT-9804 is listed under Test Equipment > Electrical Installation Testers > Electrical Safety Testers.
Can I view similar or alternative parts?
You can view similar parts to GPT-9804 when available in the Electrical Safety Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPT-9804 you can contact the distributor directly for product support, shipping queries etc.
Is the GPT-9804 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPT-9804 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for GPT-9804.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPT-9804 often in real-time on the comparison pages.
What if I can't find stock of GPT-9804?
You can fill out our help required form which you can use to request a quote for GPT-9804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.